TE Connectivity Chip Resistor - Surface Mount CRGS0805J18K

Description
RES SMD 18K OHM 5% 1/2W 0805
Datasheet
Description
RES SMD 18K OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J18K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS0805J18K
Chip Resistor - Surface Mount CRGS0805J18K
RES SMD 18K OHM 5% 1/2W 0805

RES SMD 18K OHM 5% 1/2W 0805

Supplier's Site Datasheet
Res, 18K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2942
Res, 18K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2942
RES, 18K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 18K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number CRGS0805J18K 81Y2942
Product Name Chip Resistor - Surface Mount Res, 18K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers