TE Connectivity Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity CRGS0805J15K

Description
RES, 15K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2938
Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2938
RES, 15K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 15K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGS0805J15K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGS0805J15K
Chip Resistor - Surface Mount CRGS0805J15K
RES SMD 15K OHM 5% 1/2W 0805

RES SMD 15K OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 81Y2938 CRGS0805J15K
Product Name Res, 15K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
3 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details