TE Connectivity Chip Resistor - Surface Mount CRGS0805J150R

Description
150 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0805J150R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0805J150R-ND
Chip Resistor - Surface Mount CRGS0805J150R-ND
150 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

150 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9059613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059613
Surface Mount Resistors 9059613
TE Connectivity CRGS0805J150R

TE Connectivity CRGS0805J150R

Supplier's Site
Surface Mount Resistors - 9059613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9059613P
Surface Mount Resistors 9059613P
TE Connectivity CRGS0805J150R

TE Connectivity CRGS0805J150R

Supplier's Site
Surface Mount Resistors - 1647214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1647214
Surface Mount Resistors 1647214
TE Connectivity CRGS0805J150R

TE Connectivity CRGS0805J150R

Supplier's Site
Res, 150R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2941
Res, 150R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2941
RES, 150R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 150R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRGS0805J150R-ND 9059613 9059613P 81Y2941
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 150R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details