TE Connectivity Res, 12K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity CRGS0805J12K

Description
RES, 12K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2934
Res, 12K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2934
RES, 12K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 12K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2934
Product Name Res, 12K, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 12000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers