TE Connectivity Chip Resistor - Surface Mount CRGS0805J100R

Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129233CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129233CT-ND
Chip Resistor - Surface Mount A129233CT-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129233TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129233TR-ND
Chip Resistor - Surface Mount A129233TR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129233DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129233DKR-ND
Chip Resistor - Surface Mount A129233DKR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity - 81Y2933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity
81Y2933
Res, 100R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity 81Y2933
RES, 100R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.5W, 0805, Thick Film; Resistance Neohm Te Connectivity - 46AK9340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.5W, 0805, Thick Film; Resistance Neohm Te Connectivity
46AK9340
Res, 100R, 5%, 0.5W, 0805, Thick Film; Resistance Neohm Te Connectivity 46AK9340
RES, 100R, 5%, 0.5W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRGS Series RoHS Compliant: Yes

RES, 100R, 5%, 0.5W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRGS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129233CT-ND 81Y2933 46AK9340
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 100R, 5%, 0.5W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details