TE Connectivity Chip Resistor - Surface Mount CRGS0603J8R2

Description
8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129232TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129232TR-ND
Chip Resistor - Surface Mount A129232TR-ND
8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129232CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129232CT-ND
Chip Resistor - Surface Mount A129232CT-ND
8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129232DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129232DKR-ND
Chip Resistor - Surface Mount A129232DKR-ND
8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

8.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 8R2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2912
Res, 8R2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2912
RES, 8R2, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 8R2, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129232TR-ND 81Y2912
Product Name Chip Resistor - Surface Mount Res, 8R2, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers