TE Connectivity Surface Mount Resistors CRGS0603J68R

Description
TE Connectivity CRGS0603J68R
Request a Quote Datasheet
Description
TE Connectivity CRGS0603J68R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9045068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9045068P
Surface Mount Resistors 9045068P
TE Connectivity CRGS0603J68R

TE Connectivity CRGS0603J68R

Supplier's Site
Surface Mount Resistors - 9045068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9045068
Surface Mount Resistors 9045068
TE Connectivity CRGS0603J68R

TE Connectivity CRGS0603J68R

Supplier's Site
Surface Mount Resistors - 1646701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646701
Surface Mount Resistors 1646701
TE Connectivity CRGS0603J68R

TE Connectivity CRGS0603J68R

Supplier's Site
Res, 68R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2907
Res, 68R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2907
RES, 68R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 68R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 9045068P 9045068 81Y2907
Product Name Surface Mount Resistors Surface Mount Resistors Res, 68R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 68 ohms 68 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details