TE Connectivity Chip Resistor - Surface Mount CRGS0603J680R

Description
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 81Y2909, is a 680-ohm thick film chip resistor with a case style of 0603. It features a power rating of 0.25W and a tolerance of ±5%. The maximum working voltage is 50V, and it can withstand a maximum overload voltage of 100V. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is designed to operate within a temperature range of -55°C to +155°C. The product is compliant with RoHS standards, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 81Y2909, is a 680-ohm thick film chip resistor with a case style of 0603. It features a power rating of 0.25W and a tolerance of ±5%. The maximum working voltage is 50V, and it can withstand a maximum overload voltage of 100V. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is designed to operate within a temperature range of -55°C to +155°C. The product is compliant with RoHS standards, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0603J680R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0603J680R-ND
Chip Resistor - Surface Mount CRGS0603J680R-ND
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

680 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2909
Res, 680R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2909
RES, 680R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 680R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS0603J680R-ND 81Y2909
Product Name Chip Resistor - Surface Mount Res, 680R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details