TE Connectivity Chip Resistor - Surface Mount CRGS0603J5M6

Description
5.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0603J5M6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0603J5M6-ND
Chip Resistor - Surface Mount CRGS0603J5M6-ND
5.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

5.6 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9045251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9045251
Surface Mount Resistors 9045251
TE Connectivity CRGS0603J5M6

TE Connectivity CRGS0603J5M6

Supplier's Site
Surface Mount Resistors - 1646696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646696
Surface Mount Resistors 1646696
TE Connectivity CRGS0603J5M6

TE Connectivity CRGS0603J5M6

Supplier's Site
Res, 5M6, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M6, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2897
Res, 5M6, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2897
RES, 5M6, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 5M6, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS0603J5M6-ND 9045251 81Y2897
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 5M6, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers