TE Connectivity Chip Resistor - Surface Mount CRGS0603J470R

Description
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0603J470R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0603J470R-ND
Chip Resistor - Surface Mount CRGS0603J470R-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2895
Res, 470R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2895
RES, 470R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS0603J470R-ND 81Y2895
Product Name Chip Resistor - Surface Mount Res, 470R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers