TE Connectivity Chip Resistor - Surface Mount CRGS0603J3R3

Description
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0603J3R3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0603J3R3-ND
Chip Resistor - Surface Mount CRGS0603J3R3-ND
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGS0603J3R3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGS0603J3R3TR-ND
Chip Resistor - Surface Mount 1111-CRGS0603J3R3TR-ND
CRGS0603 5% 3R3

CRGS0603 5% 3R3

Buy Now Datasheet
Res, 3R3, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2879
Res, 3R3, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2879
RES, 3R3, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 3R3, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS0603J3R3-ND 1111-CRGS0603J3R3TR-ND 81Y2879
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3R3, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 0603
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers