TE Connectivity Res, 3M9, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity CRGS0603J3M9

Description
RES, 3M9, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 3M9, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M9, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2878
Res, 3M9, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2878
RES, 3M9, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M9, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2878
Product Name Res, 3M9, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 3.90E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details