TE Connectivity Surface Mount Resistors CRGS0603J390R

Description
TE Connectivity CRGS0603J390R
Request a Quote Datasheet
Description
TE Connectivity CRGS0603J390R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9045096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9045096
Surface Mount Resistors 9045096
TE Connectivity CRGS0603J390R

TE Connectivity CRGS0603J390R

Supplier's Site
Surface Mount Resistors - 1646672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646672
Surface Mount Resistors 1646672
TE Connectivity CRGS0603J390R

TE Connectivity CRGS0603J390R

Supplier's Site
Res, 390R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2888
Res, 390R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2888
RES, 390R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 390R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 9045096 81Y2888
Product Name Surface Mount Resistors Res, 390R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details