The Resistor, part number 81Y2883, is a 330K ohm thick film chip resistor with a tolerance of ±5%. It is housed in a 0603 case style, making it suitable for compact applications. The resistor has a power rating of 0.25W and a maximum working voltage of 50V. It is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor can withstand high surge conditions, making it suitable for various electronic applications. It operates within a temperature range of -55°C to +155°C and is RoHS compliant.
330 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES, 330K, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGS0603J330K-ND | 81Y2883 |
| Product Name | Chip Resistor - Surface Mount | Res, 330K, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 5 +/- % | 5 +/- % |