TE Connectivity Chip Resistor - Surface Mount CRGS0603J2R7

Description
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0603J2R7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0603J2R7-ND
Chip Resistor - Surface Mount CRGS0603J2R7-ND
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9045005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9045005
Surface Mount Resistors 9045005
TE Connectivity CRGS0603J2R7

TE Connectivity CRGS0603J2R7

Supplier's Site
Surface Mount Resistors - 1646666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646666
Surface Mount Resistors 1646666
TE Connectivity CRGS0603J2R7

TE Connectivity CRGS0603J2R7

Supplier's Site
Res, 2R7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2866
Res, 2R7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2866
RES, 2R7, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 2R7, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGS0603J2R7-ND 9045005 81Y2866
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2R7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details