TE Connectivity Chip Resistor - Surface Mount CRGS0603J2M7

Description
2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGS0603J2M7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGS0603J2M7-ND
Chip Resistor - Surface Mount CRGS0603J2M7-ND
2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2M7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2864
Res, 2M7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2864
RES, 2M7, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M7, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGS0603J2M7-ND 81Y2864
Product Name Chip Resistor - Surface Mount Res, 2M7, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details