CRGS0603J2K7 -- CRGS0603 5% 2K7 NEOHM - TE CONNECTIVITY
TE Connectivity
Crgs0603 5% 2K7 Neohm - Te Connectivity
CRGS0603J2K7
Description
CRGS0603 5% 2K7
Description
CRGS0603 5% 2K7
Suppliers
Crgs0603 5% 2K7 Neohm - Te Connectivity
45AJ2419
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2419 |
|
Product Name
|
Crgs0603 5% 2K7 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector
Voltage Rating
1000 volts
Current Rating
2.0 to 3.0 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details