220 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES, 220R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGS0603J220R-ND | 81Y2870 |
| Product Name | Chip Resistor - Surface Mount | Res, 220R, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 220 ohms | 220 ohms |