TE Connectivity Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity CRGS0603J1M5

Description
RES, 1M5, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M5, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 81Y2838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
81Y2838
Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 81Y2838
RES, 1M5, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M5, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y2838
Product Name Res, 1M5, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1.50E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details