TE Connectivity Chip Resistor - Surface Mount CRGP2512F8K2

Description
8.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130732TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130732TR-ND
Chip Resistor - Surface Mount A130732TR-ND
8.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130732DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130732DKR-ND
Chip Resistor - Surface Mount A130732DKR-ND
8.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130732CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130732CT-ND
Chip Resistor - Surface Mount A130732CT-ND
8.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2512F8K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2512F8K2TR-ND
Chip Resistor - Surface Mount 1111-CRGP2512F8K2TR-ND
CRGP 2512 8K2 1%

CRGP 2512 8K2 1%

Buy Now Datasheet
Res, 8K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7482
Res, 8K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7482
RES, 8K2, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4355
Res, 8K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4355
RES, 8K2, 1%, 2W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 8K2, 1%, 2W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP2512F8K2 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP2512F8K2
Chip Resistor - Surface Mount CRGP2512F8K2
RES 8.2K OHM 1% 2W 2512

RES 8.2K OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A130732TR-ND 1111-CRGP2512F8K2TR-ND 61AC7482 73AC4355 CRGP2512F8K2
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 8K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers