TE Connectivity CRGP2512F820R
TE Connectivity CRGP2512F820R
RES 820 OHM 1% 2W 2512 Product overview: CRGP2512F820R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F820R can be used for catalog matching and distributor lookup.
820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
RES, 820R, 1%, 2W, 2512, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes
RES, 820R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:820ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1764305 | 52-CRGP2512F820R | A130720DKR-ND | 73AC4363 | 61AC7486 |
| Product Name | Surface Mount Resistors | 820 OHM 2W Resistor | Chip Resistor - Surface Mount | Res, 820R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity | Res, 820R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thick film | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512 (6432 Metric) | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | 820 ohms | |
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |