TE Connectivity Chip Resistor - Surface Mount CRGP2512F820K

Description
820 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130756DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130756DKR-ND
Chip Resistor - Surface Mount A130756DKR-ND
820 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130756TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130756TR-ND
Chip Resistor - Surface Mount A130756TR-ND
820 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130756CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130756CT-ND
Chip Resistor - Surface Mount A130756CT-ND
820 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2512F820KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2512F820KTR-ND
Chip Resistor - Surface Mount 1111-CRGP2512F820KTR-ND
THICK FILM RESISTORS-SMD CRGP 25

THICK FILM RESISTORS-SMD CRGP 25

Buy Now Datasheet
Res, 820K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4361
Res, 820K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4361
RES, 820K, 1%, 2W, 2512, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 820K, 1%, 2W, 2512, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4360
Res, 820K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4360
RES, 820K, 1%, 2W, 2512, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 820K, 1%, 2W, 2512, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130756DKR-ND 1111-CRGP2512F820KTR-ND 73AC4361
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers