TE Connectivity Chip Resistor - Surface Mount CRGP2512F680K

Description
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130755DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130755DKR-ND
Chip Resistor - Surface Mount A130755DKR-ND
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130755TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130755TR-ND
Chip Resistor - Surface Mount A130755TR-ND
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130755CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130755CT-ND
Chip Resistor - Surface Mount A130755CT-ND
680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7480
Res, 680K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7480
RES, 680K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4351
Res, 680K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4351
RES, 680K, 1%, 2W, 2512, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 680K, 1%, 2W, 2512, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4350
Res, 680K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4350
RES, 680K, 1%, 2W, 2512, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 680K, 1%, 2W, 2512, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130755DKR-ND 61AC7480 73AC4351
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 680K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details