TE Connectivity Chip Resistor - Surface Mount CRGP2512F56R

Description
56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130706CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130706CT-ND
Chip Resistor - Surface Mount A130706CT-ND
56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130706TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130706TR-ND
Chip Resistor - Surface Mount A130706TR-ND
56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130706DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130706DKR-ND
Chip Resistor - Surface Mount A130706DKR-ND
56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4339
Res, 56R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4339
RES, 56R, 1%, 2W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 56R, 1%, 2W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4338
Res, 56R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4338
RES, 56R, 1%, 2W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 56R, 1%, 2W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130706CT-ND 73AC4339
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details