TE Connectivity Chip Resistor - Surface Mount CRGP2512F56K

Description
56 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130742CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130742CT-ND
Chip Resistor - Surface Mount A130742CT-ND
56 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130742DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130742DKR-ND
Chip Resistor - Surface Mount A130742DKR-ND
56 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130742TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130742TR-ND
Chip Resistor - Surface Mount A130742TR-ND
56 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4337
Res, 56K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4337
RES, 56K, 1%, 2W, 2512, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 56K, 1%, 2W, 2512, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7473
Res, 56K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7473
RES, 56K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130742CT-ND 73AC4337 61AC7473
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 56K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details