TE Connectivity Chip Resistor - Surface Mount CRGP2512F560R

Description
560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130718TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130718TR-ND
Chip Resistor - Surface Mount A130718TR-ND
560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130718DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130718DKR-ND
Chip Resistor - Surface Mount A130718DKR-ND
560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130718CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130718CT-ND
Chip Resistor - Surface Mount A130718CT-ND
560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1349675-CRGP2512F560R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349675-CRGP2512F560R
Resistors - Chip Resistor - Surface Mount 1349675-CRGP2512F560R
Win Source Part Number: 1349675-CRGP2512F560 R Category: Resistors - Chip Resistor - Surface Mount Series: CRGP Features: Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRGP2512

Win Source Part Number: 1349675-CRGP2512F560R
Category: Resistors - Chip Resistor - Surface Mount
Series: CRGP
Features: Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CRGP2512

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP2512F560R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP2512F560R
Chip Resistor - Surface Mount CRGP2512F560R
RES 560 OHM 1% 2W 2512

RES 560 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 560R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4343
Res, 560R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4343
RES, 560R, 1%, 2W, 2512, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 560R, 1%, 2W, 2512, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4342
Res, 560R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4342
RES, 560R, 1%, 2W, 2512, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 560R, 1%, 2W, 2512, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number A130718TR-ND 1349675-CRGP2512F560R CRGP2512F560R 73AC4343
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 560R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details