TE Connectivity Chip Resistor - Surface Mount CRGP2512F47R

Description
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130705CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130705CT-ND
Chip Resistor - Surface Mount A130705CT-ND
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130705TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130705TR-ND
Chip Resistor - Surface Mount A130705TR-ND
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130705DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130705DKR-ND
Chip Resistor - Surface Mount A130705DKR-ND
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2512F47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2512F47RTR-ND
Chip Resistor - Surface Mount 1111-CRGP2512F47RTR-ND
CRGP 2512 47R 1%

CRGP 2512 47R 1%

Buy Now Datasheet
Res, 47R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4329
Res, 47R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4329
RES, 47R, 1%, 2W, 2512, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 47R, 1%, 2W, 2512, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4328
Res, 47R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4328
RES, 47R, 1%, 2W, 2512, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 47R, 1%, 2W, 2512, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130705CT-ND 1111-CRGP2512F47RTR-ND 73AC4329
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details