TE Connectivity Surface Mount Resistors CRGP2512F470R

Description
TE Connectivity CRGP2512F470R
Request a Quote Datasheet
Description
TE Connectivity CRGP2512F470R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764515
Surface Mount Resistors 1764515
TE Connectivity CRGP2512F470R

TE Connectivity CRGP2512F470R

Supplier's Site
Surface Mount Resistors - 1764309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764309
Surface Mount Resistors 1764309
TE Connectivity CRGP2512F470R

TE Connectivity CRGP2512F470R

Supplier's Site
Chip Resistor - Surface Mount - A130717CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130717CT-ND
Chip Resistor - Surface Mount A130717CT-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130717TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130717TR-ND
Chip Resistor - Surface Mount A130717TR-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130717DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130717DKR-ND
Chip Resistor - Surface Mount A130717DKR-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP2512F470R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP2512F470R
Chip Resistor - Surface Mount CRGP2512F470R
RES 470 OHM 1% 2W 2512

RES 470 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4333
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4333
RES, 470R, 1%, 2W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 470R, 1%, 2W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4332
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4332
RES, 470R, 1%, 2W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 470R, 1%, 2W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1764515 A130717CT-ND CRGP2512F470R 73AC4333
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details