TE Connectivity Chip Resistor - Surface Mount CRGP2512F470K

Description
470 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130753CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130753CT-ND
Chip Resistor - Surface Mount A130753CT-ND
470 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130753TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130753TR-ND
Chip Resistor - Surface Mount A130753TR-ND
470 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130753DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130753DKR-ND
Chip Resistor - Surface Mount A130753DKR-ND
470 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7470
Res, 470K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7470
RES, 470K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4331
Res, 470K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4331
RES, 470K, 1%, 2W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 470K, 1%, 2W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4330
Res, 470K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4330
RES, 470K, 1%, 2W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 470K, 1%, 2W, 2512, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130753CT-ND 61AC7470 73AC4331
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 470K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers