TE Connectivity Chip Resistor - Surface Mount CRGP2512F3K9

Description
3.9 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130728CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130728CT-ND
Chip Resistor - Surface Mount A130728CT-ND
3.9 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130728TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130728TR-ND
Chip Resistor - Surface Mount A130728TR-ND
3.9 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130728DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130728DKR-ND
Chip Resistor - Surface Mount A130728DKR-ND
3.9 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7458
Res, 3K9, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7458
RES, 3K9, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:3.9kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:3.9kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4307
Res, 3K9, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4307
RES, 3K9, 1%, 2W, 2512, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 3K9, 1%, 2W, 2512, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130728CT-ND 61AC7458 73AC4307
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 3K9, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details