TE Connectivity Chip Resistor - Surface Mount CRGP2512F390R

Description
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130716CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130716CT-ND
Chip Resistor - Surface Mount A130716CT-ND
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130716DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130716DKR-ND
Chip Resistor - Surface Mount A130716DKR-ND
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130716TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130716TR-ND
Chip Resistor - Surface Mount A130716TR-ND
390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7466
Res, 390R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7466
RES, 390R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 390R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4323
Res, 390R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4323
RES, 390R, 1%, 2W, 2512, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 390R, 1%, 2W, 2512, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4322
Res, 390R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4322
RES, 390R, 1%, 2W, 2512, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 390R, 1%, 2W, 2512, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP2512F390R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP2512F390R
Chip Resistor - Surface Mount CRGP2512F390R
RES 390 OHM 1% 2W 2512

RES 390 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A130716CT-ND 61AC7466 73AC4323 CRGP2512F390R
Product Name Chip Resistor - Surface Mount Res, 390R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 390R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details