TE Connectivity 2W Resistor CRGP2512F390K

Description
RES 390K OHM 1% 2W 2512 Product overview: CRGP2512F390K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F390K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 390K OHM 1% 2W 2512 Product overview: CRGP2512F390K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F390K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 52-CRGP2512F390K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
52-CRGP2512F390K
2W Resistor 52-CRGP2512F390K
RES 390K OHM 1% 2W 2512 Product overview: CRGP2512F390K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F390K can be used for catalog matching and distributor lookup.

RES 390K OHM 1% 2W 2512 Product overview: CRGP2512F390K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F390K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A130752TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130752TR-ND
Chip Resistor - Surface Mount A130752TR-ND
390 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130752CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130752CT-ND
Chip Resistor - Surface Mount A130752CT-ND
390 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130752DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130752DKR-ND
Chip Resistor - Surface Mount A130752DKR-ND
390 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7465
Res, 390K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7465
RES, 390K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:390kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:390kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4321
Res, 390K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4321
RES, 390K, 1%, 2W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 390K, 1%, 2W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRGP2512F390K A130752TR-ND 61AC7465 73AC4321
Product Name 2W Resistor Chip Resistor - Surface Mount Res, 390K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 390K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 390000 ohms 390000 ohms 390000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating DC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details