TE Connectivity Chip Resistor - Surface Mount CRGP2512F33R

Description
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130703CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130703CT-ND
Chip Resistor - Surface Mount A130703CT-ND
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130703TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130703TR-ND
Chip Resistor - Surface Mount A130703TR-ND
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130703DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130703DKR-ND
Chip Resistor - Surface Mount A130703DKR-ND
33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4311
Res, 33R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4311
RES, 33R, 1%, 2W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 33R, 1%, 2W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4310
Res, 33R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4310
RES, 33R, 1%, 2W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 33R, 1%, 2W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130703CT-ND 73AC4311
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data