TE Connectivity Chip Resistor - Surface Mount CRGP2512F33K

Description
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130739CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130739CT-ND
Chip Resistor - Surface Mount A130739CT-ND
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130739TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130739TR-ND
Chip Resistor - Surface Mount A130739TR-ND
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130739DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130739DKR-ND
Chip Resistor - Surface Mount A130739DKR-ND
33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4309
Res, 33K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4309
RES, 33K, 1%, 2W, 2512, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 33K, 1%, 2W, 2512, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7459
Res, 33K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7459
RES, 33K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4308
Res, 33K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4308
RES, 33K, 1%, 2W, 2512, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 33K, 1%, 2W, 2512, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130739CT-ND 73AC4309 61AC7459
Product Name Chip Resistor - Surface Mount Res, 33K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 33K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details