TE Connectivity Surface Mount Resistors CRGP2512F330R

Description
TE Connectivity CRGP2512F330R
Request a Quote Datasheet
Description
TE Connectivity CRGP2512F330R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764487
Surface Mount Resistors 1764487
TE Connectivity CRGP2512F330R

TE Connectivity CRGP2512F330R

Supplier's Site
Surface Mount Resistors - 1764295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764295
Surface Mount Resistors 1764295
TE Connectivity CRGP2512F330R

TE Connectivity CRGP2512F330R

Supplier's Site
Chip Resistor - Surface Mount - A130715CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130715CT-ND
Chip Resistor - Surface Mount A130715CT-ND
330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130715TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130715TR-ND
Chip Resistor - Surface Mount A130715TR-ND
330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130715DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130715DKR-ND
Chip Resistor - Surface Mount A130715DKR-ND
330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4314
Res, 330R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4314
RES, 330R, 1%, 2W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 330R, 1%, 2W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4315
Res, 330R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4315
RES, 330R, 1%, 2W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 330R, 1%, 2W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1764487 A130715CT-ND 73AC4314
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 330R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details