TE Connectivity Chip Resistor - Surface Mount CRGP2512F330K

Description
330 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130751CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130751CT-ND
Chip Resistor - Surface Mount A130751CT-ND
330 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130751DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130751DKR-ND
Chip Resistor - Surface Mount A130751DKR-ND
330 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130751TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130751TR-ND
Chip Resistor - Surface Mount A130751TR-ND
330 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1764296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764296
Surface Mount Resistors 1764296
TE Connectivity CRGP2512F330K

TE Connectivity CRGP2512F330K

Supplier's Site
Surface Mount Resistors - 1764412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764412
Surface Mount Resistors 1764412
TE Connectivity CRGP2512F330K

TE Connectivity CRGP2512F330K

Supplier's Site
Res, 330K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4313
Res, 330K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4313
RES, 330K, 1%, 2W, 2512, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 330K, 1%, 2W, 2512, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7461
Res, 330K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7461
RES, 330K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:330kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:330kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4312
Res, 330K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4312
RES, 330K, 1%, 2W, 2512, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 330K, 1%, 2W, 2512, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130751CT-ND 1764296 73AC4313 61AC7461
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 330K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 330K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details