TE Connectivity Chip Resistor - Surface Mount CRGP2512F2K7

Description
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130726CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130726CT-ND
Chip Resistor - Surface Mount A130726CT-ND
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130726TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130726TR-ND
Chip Resistor - Surface Mount A130726TR-ND
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130726DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130726DKR-ND
Chip Resistor - Surface Mount A130726DKR-ND
2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP2512F2K7 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP2512F2K7
Chip Resistor - Surface Mount CRGP2512F2K7
RES 2.7K OHM 1% 2W 2512

RES 2.7K OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4287
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4287
RES, 2K7, 1%, 2W, 2512, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 2K7, 1%, 2W, 2512, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7448
Res, 2K7, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7448
RES, 2K7, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A130726CT-ND CRGP2512F2K7 73AC4287 61AC7448
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K7, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 2K7, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details