2.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
2.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
2.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
TE Connectivity CRGP2512F2K2
TE Connectivity CRGP2512F2K2
RES, 2K2, 1%, 2W, 2512, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes
RES, 2K2, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 2K2, 1%, 2W, 2512, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes
RES 2.2K OHM 1% 2W 2512
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A130725DKR-ND | 1764431 | 73AC4285 | 61AC7447 | CRGP2512F2K2 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 2K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity | Res, 2K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 [6432 Metric] | 2512 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |