TE Connectivity Chip Resistor - Surface Mount CRGP2512F27R

Description
27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130702TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130702TR-ND
Chip Resistor - Surface Mount A130702TR-ND
27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130702DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130702DKR-ND
Chip Resistor - Surface Mount A130702DKR-ND
27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130702CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130702CT-ND
Chip Resistor - Surface Mount A130702CT-ND
27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 27R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7454
Res, 27R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7454
RES, 27R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4299
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4299
RES, 27R, 1%, 2W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 27R, 1%, 2W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4298
Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4298
RES, 27R, 1%, 2W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 27R, 1%, 2W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130702TR-ND 61AC7454 73AC4299
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 27R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details