TE Connectivity Surface Mount Resistors CRGP2512F22K

Description
TE Connectivity CRGP2512F22K
Request a Quote Datasheet
Description
TE Connectivity CRGP2512F22K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764339
Surface Mount Resistors 1764339
TE Connectivity CRGP2512F22K

TE Connectivity CRGP2512F22K

Supplier's Site
Surface Mount Resistors - 1764513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764513
Surface Mount Resistors 1764513
TE Connectivity CRGP2512F22K

TE Connectivity CRGP2512F22K

Supplier's Site
SMD 2W 22000ohm 500V Resistor - 52-CRGP2512F22K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 22000ohm 500V Resistor
52-CRGP2512F22K
SMD 2W 22000ohm 500V Resistor 52-CRGP2512F22K
Fixed Resistor, Metal Glaze/thick Film, 2W, 22000ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512 Product overview: CRGP2512F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 22000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 22000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F22K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 2W, 22000ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512 Product overview: CRGP2512F22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 22000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 22000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2512F22K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A130737DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130737DKR-ND
Chip Resistor - Surface Mount A130737DKR-ND
22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130737CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130737CT-ND
Chip Resistor - Surface Mount A130737CT-ND
22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130737TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130737TR-ND
Chip Resistor - Surface Mount A130737TR-ND
22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1351733-CRGP2512F22K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351733-CRGP2512F22K
Resistors - Chip Resistor - Surface Mount 1351733-CRGP2512F22K
Win Source Part Number: 1351733-CRGP2512F22K Category: Resistors - Chip Resistor - Surface Mount Series: CRGP Features: Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRGP2512

Win Source Part Number: 1351733-CRGP2512F22K
Category: Resistors - Chip Resistor - Surface Mount
Series: CRGP
Features: Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CRGP2512

Buy Now Datasheet
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4289
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4289
RES, 22K, 1%, 2W, 2512, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 22K, 1%, 2W, 2512, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7449
Res, 22K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7449
RES, 22K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:22kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:22kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4288
Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4288
RES, 22K, 1%, 2W, 2512, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 22K, 1%, 2W, 2512, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1764339 52-CRGP2512F22K A130737DKR-ND 1351733-CRGP2512F22K 73AC4289 61AC7449
Product Name Surface Mount Resistors SMD 2W 22000ohm 500V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 22K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 22K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
4 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details