TE Connectivity Chip Resistor - Surface Mount CRGP2512F220K

Description
220 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130749CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130749CT-ND
Chip Resistor - Surface Mount A130749CT-ND
220 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130749TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130749TR-ND
Chip Resistor - Surface Mount A130749TR-ND
220 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130749DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130749DKR-ND
Chip Resistor - Surface Mount A130749DKR-ND
220 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1764341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764341
Surface Mount Resistors 1764341
TE Connectivity CRGP2512F220K

TE Connectivity CRGP2512F220K

Supplier's Site
Surface Mount Resistors - 1764526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764526
Surface Mount Resistors 1764526
TE Connectivity CRGP2512F220K

TE Connectivity CRGP2512F220K

Supplier's Site
Res, 220K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4293
Res, 220K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4293
RES, 220K, 1%, 2W, 2512, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 220K, 1%, 2W, 2512, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7451
Res, 220K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7451
RES, 220K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4292
Res, 220K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4292
RES, 220K, 1%, 2W, 2512, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 220K, 1%, 2W, 2512, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130749CT-ND 1764341 73AC4293 61AC7451
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 220K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 220K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers