TE Connectivity Chip Resistor - Surface Mount CRGP2512F1M0

Description
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130757TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130757TR-ND
Chip Resistor - Surface Mount A130757TR-ND
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130757CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130757CT-ND
Chip Resistor - Surface Mount A130757CT-ND
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130757DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130757DKR-ND
Chip Resistor - Surface Mount A130757DKR-ND
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1M, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4251
Res, 1M, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4251
RES, 1M, 1%, 2W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP Series RoHS Compliant: Yes

RES, 1M, 1%, 2W, 2512, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7430
Res, 1M, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7430
RES, 1M, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130757TR-ND 73AC4251 61AC7430
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 1M, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details