TE Connectivity Chip Resistor - Surface Mount CRGP2512F1K8

Description
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC7429, is a thick film chip resistor from the CRGP series by TE Connectivity. It features a resistance value of 1.8 kΩ with a tolerance of ±1% and a power rating of 2W. The resistor is designed for surface mount applications and is suitable for both wave and reflow soldering techniques. It has a maximum working voltage of 500V and is pulse rated, making it suitable for various electronic applications. The component is supplied on tape and reel, facilitating automatic placement in high-volume production. Additionally, it complies with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC7429, is a thick film chip resistor from the CRGP series by TE Connectivity. It features a resistance value of 1.8 kΩ with a tolerance of ±1% and a power rating of 2W. The resistor is designed for surface mount applications and is suitable for both wave and reflow soldering techniques. It has a maximum working voltage of 500V and is pulse rated, making it suitable for various electronic applications. The component is supplied on tape and reel, facilitating automatic placement in high-volume production. Additionally, it complies with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130724DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130724DKR-ND
Chip Resistor - Surface Mount A130724DKR-ND
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130724CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130724CT-ND
Chip Resistor - Surface Mount A130724CT-ND
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130724TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130724TR-ND
Chip Resistor - Surface Mount A130724TR-ND
1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4249
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4249
RES, 1K8, 1%, 2W, 2512, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 1K8, 1%, 2W, 2512, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7429
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7429
RES, 1K8, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4248
Res, 1K8, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4248
RES, 1K8, 1%, 2W, 2512, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 1K8, 1%, 2W, 2512, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130724DKR-ND 73AC4249 61AC7429
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 1K8, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details