TE Connectivity Chip Resistor - Surface Mount CRGP2512F1K5

Description
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130723DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130723DKR-ND
Chip Resistor - Surface Mount A130723DKR-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130723CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130723CT-ND
Chip Resistor - Surface Mount A130723CT-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130723TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130723TR-ND
Chip Resistor - Surface Mount A130723TR-ND
1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2512F1K5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2512F1K5TR-ND
Chip Resistor - Surface Mount 1111-CRGP2512F1K5TR-ND
THICK FILM RESISTORS-SMD CRGP 25

THICK FILM RESISTORS-SMD CRGP 25

Buy Now Datasheet
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7428
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7428
RES, 1K5, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4247
Res, 1K5, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4247
RES, 1K5, 1%, 2W, 2512, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 1K5, 1%, 2W, 2512, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP2512F1K5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP2512F1K5
Chip Resistor - Surface Mount CRGP2512F1K5
RES 1.5K OHM 1% 2W 2512

RES 1.5K OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A130723DKR-ND 61AC7428 73AC4247 CRGP2512F1K5
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 1K5, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers