TE Connectivity Chip Resistor - Surface Mount CRGP2512F1K2

Description
1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130722DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130722DKR-ND
Chip Resistor - Surface Mount A130722DKR-ND
1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130722TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130722TR-ND
Chip Resistor - Surface Mount A130722TR-ND
1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130722CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130722CT-ND
Chip Resistor - Surface Mount A130722CT-ND
1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4245
Res, 1K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4245
RES, 1K2, 1%, 2W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 1K2, 1%, 2W, 2512, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7427
Res, 1K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7427
RES, 1K2, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K2, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130722DKR-ND 73AC4245 61AC7427
Product Name Chip Resistor - Surface Mount Res, 1K2, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 1K2, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details