TE Connectivity Chip Resistor - Surface Mount CRGP2512F15R

Description
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 15R, 1%, 2W, 2512, Thick Film resistor from TE Connectivity is designed for surface mount applications and is suitable for both wave and reflow soldering techniques. It features a power rating of 2W at 70°C and a maximum working voltage of 500V. The resistor has a tolerance of ±1% and is compliant with RoHS standards. It is supplied on tape and reel, facilitating automatic placement in high-volume production. The construction utilizes a thick film element, ensuring reliability in various applications. The resistor is part of the CRGP series, which is known for its pulse withstand capabilities.

Datasheet Summary
Powered by GS/AI

The Res, 15R, 1%, 2W, 2512, Thick Film resistor from TE Connectivity is designed for surface mount applications and is suitable for both wave and reflow soldering techniques. It features a power rating of 2W at 70°C and a maximum working voltage of 500V. The resistor has a tolerance of ±1% and is compliant with RoHS standards. It is supplied on tape and reel, facilitating automatic placement in high-volume production. The construction utilizes a thick film element, ensuring reliability in various applications. The resistor is part of the CRGP series, which is known for its pulse withstand capabilities.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130699CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130699CT-ND
Chip Resistor - Surface Mount A130699CT-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130699TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130699TR-ND
Chip Resistor - Surface Mount A130699TR-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130699DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130699DKR-ND
Chip Resistor - Surface Mount A130699DKR-ND
15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7440
Res, 15R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7440
RES, 15R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4271
Res, 15R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4271
RES, 15R, 1%, 2W, 2512, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

RES, 15R, 1%, 2W, 2512, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130699CT-ND 61AC7440 73AC4271
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 15R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details