TE Connectivity Chip Resistor - Surface Mount CRGP2512F15K

Description
15 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130735CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130735CT-ND
Chip Resistor - Surface Mount A130735CT-ND
15 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130735DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130735DKR-ND
Chip Resistor - Surface Mount A130735DKR-ND
15 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130735TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130735TR-ND
Chip Resistor - Surface Mount A130735TR-ND
15 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4269
Res, 15K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4269
RES, 15K, 1%, 2W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 15K, 1%, 2W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4268
Res, 15K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4268
RES, 15K, 1%, 2W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 15K, 1%, 2W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130735CT-ND 73AC4269
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details