TE Connectivity Chip Resistor - Surface Mount CRGP2512F150R

Description
150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130711CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130711CT-ND
Chip Resistor - Surface Mount A130711CT-ND
150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130711TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130711TR-ND
Chip Resistor - Surface Mount A130711TR-ND
150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130711DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130711DKR-ND
Chip Resistor - Surface Mount A130711DKR-ND
150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2512F150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2512F150RTR-ND
Chip Resistor - Surface Mount 1111-CRGP2512F150RTR-ND
CRGP 2512 150R 1%

CRGP 2512 150R 1%

Buy Now Datasheet
Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4275
Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4275
RES, 150R, 1%, 2W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 150R, 1%, 2W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7442
Res, 150R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7442
RES, 150R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130711CT-ND 1111-CRGP2512F150RTR-ND 73AC4275 61AC7442
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity Res, 150R, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers