12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
12 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
CRGP 2512 12R 1%
RES, 12R, 1%, 2W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes
RES, 12R, 1%, 2W, 2512, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:CRGP SeriesRoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130698CT-ND | 1111-CRGP2512F12RTR-ND | 73AC4262 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 12R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 12 ohms | 12 ohms |