TE Connectivity Surface Mount Resistors CRGP2512F10K

Description
TE Connectivity CRGP2512F10K
Request a Quote Datasheet
Description
TE Connectivity CRGP2512F10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764325
Surface Mount Resistors 1764325
TE Connectivity CRGP2512F10K

TE Connectivity CRGP2512F10K

Supplier's Site
Surface Mount Resistors - 1764544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764544
Surface Mount Resistors 1764544
TE Connectivity CRGP2512F10K

TE Connectivity CRGP2512F10K

Supplier's Site
Chip Resistor - Surface Mount - A130733DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130733DKR-ND
Chip Resistor - Surface Mount A130733DKR-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130733TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130733TR-ND
Chip Resistor - Surface Mount A130733TR-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130733CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130733CT-ND
Chip Resistor - Surface Mount A130733CT-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7431
Res, 10K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7431
RES, 10K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRGP Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4253
Res, 10K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4253
RES, 10K, 1%, 2W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 10K, 1%, 2W, 2512, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1764325 A130733DKR-ND 61AC7431 73AC4253
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 1%, 2W, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 10K, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details